U10-825812-18P
SA
Connector
Plug Insert, 97 Series Standard Cylindrical Connectors
CIRCULAR INSERT, PIN, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Connector Shell Size:22RoHS Compliant: No
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-18 INSERT ARRANGEMENT, GENDER, 8 CONTACTS ROHS COMPLIANT: NO
| PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-22-18P | 97-22-18P | 97-22-18P | 70141383 | 96F5059 | 67H2668 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | connector comp,insert only,size 22,blueinsul,8 #16 solder cup pin contact | Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-18 Insert Arrangement, Gender, 8 Contacts Rohs Compliant Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Gender | Male / Plug | |||||
| Termination | Solder | Solder |