Amphenol Industrial Circular Connector Assemblies 97-22-12P

Description
5 Position Circular Connector Insert, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Insert, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-22-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-12P-ND
Circular Connector Assemblies 339-97-22-12P-ND
5 Position Circular Connector Insert, Male Pins Solder Cup

5 Position Circular Connector Insert, Male Pins Solder Cup

Buy Now Datasheet
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial - 67H2667 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial
67H2667
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial 67H2667
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Connector Shell Size:22RoHS Compliant: No

CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Connector Shell Size:22RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 15581407 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15581407
Connector/Terminal/Pin 15581407
CIRCULAR INSERT, PIN, 5WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 22 SHELLS; CONNECTOR SHELL SIZE:22ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, PIN, 5WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:5CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 22 SHELLS; CONNECTOR SHELL SIZE:22ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,2#8 & 3#16 solder cup pin contact
70141484
connector comp,insert only,size 22,blueinsul,2#8 & 3#16 solder cup pin contact 70141484
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-22-12P-ND 67H2667 15581407 70141484
Product Name Circular Connector Assemblies Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial Connector/Terminal/Pin connector comp,insert only,size 22,blueinsul,2#8 & 3#16 solder cup pin contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data