Amphenol Industrial Connectors, Interconnects - Circular Connectors 97-22-11P

Description
Win Source Part Number: 1035824-97-22-11P Category: Connectors, Interconnects>Circul ar Connectors Series: 97 Number of Positions: 2 Features: Insert Only, Requires Shell Connector Type: Insert, Male Pins Termination: Solder Cup Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Automotive, Industrial Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 22-11 Contact Finish - Mating: Silver Temperature Range - Operating: -55°C ~ 125°C Insert Material: Diallyl Phthalate (DAP) Alternative Parts (Cross-Reference): MS3102R10SL-4P; MS3102E10SL-4P; 97-14S-9P; 97-16S-4P; 97-3106A-12S-3P; 97-3106A-16S-4P9722- 11P; 972211P; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AI97-22-11P Base Product Number: 97-22 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1035824-97-22-11P Category: Connectors, Interconnects>Circul ar Connectors Series: 97 Number of Positions: 2 Features: Insert Only, Requires Shell Connector Type: Insert, Male Pins Termination: Solder Cup Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Automotive, Industrial Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 22-11 Contact Finish - Mating: Silver Temperature Range - Operating: -55°C ~ 125°C Insert Material: Diallyl Phthalate (DAP) Alternative Parts (Cross-Reference): MS3102R10SL-4P; MS3102E10SL-4P; 97-14S-9P; 97-16S-4P; 97-3106A-12S-3P; 97-3106A-16S-4P9722- 11P; 972211P; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AI97-22-11P Base Product Number: 97-22 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1035824-97-22-11P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1035824-97-22-11P
Connectors, Interconnects - Circular Connectors 1035824-97-22-11P
Win Source Part Number: 1035824-97-22-11P Category: Connectors, Interconnects>Circul ar Connectors Series: 97 Number of Positions: 2 Features: Insert Only, Requires Shell Connector Type: Insert, Male Pins Termination: Solder Cup Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Automotive, Industrial Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 22-11 Contact Finish - Mating: Silver Temperature Range - Operating: -55°C ~ 125°C Insert Material: Diallyl Phthalate (DAP) Alternative Parts (Cross-Reference): MS3102R10SL-4P; MS3102E10SL-4P; 97-14S-9P; 97-16S-4P; 97-3106A-12S-3P; 97-3106A-16S-4P9722- 11P; 972211P; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AI97-22-11P Base Product Number: 97-22 RoHS Status: RoHS non-compliant

Win Source Part Number: 1035824-97-22-11P
Category: Connectors, Interconnects>Circular Connectors
Series: 97
Number of Positions: 2
Features: Insert Only, Requires Shell
Connector Type: Insert, Male Pins
Termination: Solder Cup
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Automotive, Industrial
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 22-11
Contact Finish - Mating: Silver
Temperature Range - Operating: -55°C ~ 125°C
Insert Material: Diallyl Phthalate (DAP)
Alternative Parts (Cross-Reference): MS3102R10SL-4P; MS3102E10SL-4P; 97-14S-9P; 97-16S-4P; 97-3106A-12S-3P; 97-3106A-16S-4P9722-11P; 972211P;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AI97-22-11P
Base Product Number: 97-22
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-97-22-11P
Electronic Connector 329-97-22-11P
Circular MIL Spec Tools, Hardware & Accessories 2P Sz 22 Pin Insert Product overview: 97-22-11P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-97-22-11P can be used for catalog matching and distributor lookup.

Circular MIL Spec Tools, Hardware & Accessories 2P Sz 22 Pin Insert Product overview: 97-22-11P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-97-22-11P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,2 #16 solder cup pin contact
70141482
connector comp,insert only,size 22,blueinsul,2 #16 solder cup pin contact 70141482
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial - 96F5047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial
96F5047
Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial 96F5047
CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Connector Shell Size:22RoHS Compliant: No

CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Connector Shell Size:22RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035824-97-22-11P 329-97-22-11P 70141482 96F5047
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector connector comp,insert only,size 22,blueinsul,2 #16 solder cup pin contact Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial
Connector Type Automotive Connector; Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Cup Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Female Connector - 8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details