Amphenol Industrial Circular Connector Assemblies 97-22-10S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-22-10S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-22-10S-ND
Circular Connector Assemblies 339-97-22-10S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-22-10S - PEI-Genesis
Philadelphia, PA, United States
U10-825812-10S

U10-825812-10S

Buy Now
Fort Worth, TX, USA
connector comp,insert only,size 22,blueinsul,4 #16 solder cup socket contact
70141380
connector comp,insert only,size 22,blueinsul,4 #16 solder cup socket contact 70141380
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial - 96F5046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
96F5046
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 96F5046
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:16 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 22 Shells; Contact Size:16 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-10 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial - 97J4449 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-10 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial
97J4449
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-10 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial 97J4449
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-10 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 22 SHELL SIZE, 22-10 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-22-10S-ND Amphenol 97-22-10S 70141380 96F5046 97J4449
Product Name Circular Connector Assemblies connector comp,insert only,size 22,blueinsul,4 #16 solder cup socket contact Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 22 Shell Size, 22-10 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details