Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-20-8S

Description
U10-825811-08S
Request a Quote Datasheet
Description
U10-825811-08S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-20-8S - PEI-Genesis
Philadelphia, PA, United States
U10-825811-08S

U10-825811-08S

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-20-8S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-20-8S
Connectors Circular, Industrial - Metal, Insert Only 97-20-8S
AI-97-Insert 20-8S

AI-97-Insert 20-8S

Buy Now
Connector/Terminal/Pin - 4713868 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4713868
Connector/Terminal/Pin 4713868
CIRCULAR INSERT, SOCKET, 6 POSITION, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:6CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 20 SHELLS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, SOCKET, 6 POSITION, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:6CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 20 SHELLS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,2#8 & 4#16 solder cup socket cont
70141459
connector comp,insert only,size 20,blueinsul,2#8 & 4#16 solder cup socket cont 70141459
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Socket, 6 Position, Solder; Product Range Amphenol Industrial - 27W8935 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 6 Position, Solder; Product Range Amphenol Industrial
27W8935
Circular Insert, Socket, 6 Position, Solder; Product Range Amphenol Industrial 27W8935
CIRCULAR INSERT, SOCKET, 6 POSITION, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 6 POSITION, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-20-8S 97-20-8S 4713868 70141459 27W8935
Product Name Connectors Circular, Industrial - Metal, Insert Only Connector/Terminal/Pin connector comp,insert only,size 20,blueinsul,2#8 & 4#16 solder cup socket cont Circular Insert, Socket, 6 Position, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers