Amphenol Industrial Circular Connector Assemblies 97-20-33S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-20-33S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-20-33S-ND
Circular Connector Assemblies 339-97-20-33S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Insert Only - 97-20-33S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-20-33S
Connectors Circular, Industrial - Metal, Insert Only 97-20-33S
Connectors Circular, Industrial - Metal, Insert Only

Connectors Circular, Industrial - Metal, Insert Only

Buy Now
Circular Insert, Socket, 11Way, Solder; Product Range Amphenol Industrial - 96F5032 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 11Way, Solder; Product Range Amphenol Industrial
96F5032
Circular Insert, Socket, 11Way, Solder; Product Range Amphenol Industrial 96F5032
CIRCULAR INSERT, SOCKET, 11WAY, SOLDER; Product Range:97 Series; No. of Contacts:11Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:16RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 11WAY, SOLDER; Product Range:97 Series; No. of Contacts:11Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:16RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-33 Insert Arrangement, Gender, 11 Contacts Rohs Compliant Amphenol Industrial - 67H2657 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-33 Insert Arrangement, Gender, 11 Contacts Rohs Compliant Amphenol Industrial
67H2657
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-33 Insert Arrangement, Gender, 11 Contacts Rohs Compliant Amphenol Industrial 67H2657
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 20 SHELL SIZE, 20-33 INSERT ARRANGEMENT, GENDER, 11 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 20 SHELL SIZE, 20-33 INSERT ARRANGEMENT, GENDER, 11 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 20,blueinsul,11 #16 solder cup socket contact - 70141375 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,11 #16 solder cup socket contact
70141375
connector comp,insert only,size 20,blueinsul,11 #16 solder cup socket contact 70141375
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-20-33S-ND 97-20-33S 96F5032 67H2657 70141375
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 11Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-33 Insert Arrangement, Gender, 11 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 20,blueinsul,11 #16 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details