MIL-5015 97 THREADED INSERT ASSY
U10-825811-29S
MIL-5015 97 THREADED
Plug Insert, 97 Series Standard Cylindrical Connectors
CIRCULAR INSERT, SOCKET, 17WAY, SOLDER; Product Range:97 Series; No. of Contacts:17Contacts;
INSERT ASY ROHS COMPLIANT: NO
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-97-20-29S-ND | Amphenol 97-20-29S | 97-20-29S | 70141373 | 96F5030 | 98AC5471 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | connector comp,insert only,size 20,blueinsul,17 #16 solder cup socket contact | Circular Insert, Socket, 17Way, Solder; Product Range Amphenol Industrial | Insert Asy Rohs Compliant Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |||
| Gender | Female / Jack | |||||
| Termination | Solder | Solder |