U10-825811-29P
MIL-5015 97 THREADED
Connector
MIL-5015 97 THREADED INSERT ASSY
Plug Insert, 97 Series Standard Cylindrical Connectors
CIRCULAR INSERT, PIN, 17WAY, SOLDER; Product Range:97 Series; No. of Contacts:17Contacts;
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-20-29P | 97-20-29P | 97-20-29P | 339-97-20-29P-ND | 70141372 | 96F5029 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | connector comp,insert only,size 20,blueinsul,17 #16 solder cup pin contact | Circular Insert, Pin, 17Way, Solder; Product Range Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug | |||||
| Termination | Solder | Solder |