Amphenol Industrial Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 97-20-24S

Description
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:8 RoHS Compliant: No
Datasheet
Description
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:8 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial - 96F5026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
96F5026
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 96F5026
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:8 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:8 RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 15581399 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15581399
Connector/Terminal/Pin 15581399
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:4CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 20 SHELLS; CONTACT SIZE:8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:4CONTACTS; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 20 SHELLS; CONTACT SIZE:8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,2#8 & 2#16 solder cup socket cont
70141471
connector comp,insert only,size 20,blueinsul,2#8 & 2#16 solder cup socket cont 70141471
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 96F5026 15581399 70141471
Product Name Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial Connector/Terminal/Pin connector comp,insert only,size 20,blueinsul,2#8 & 2#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 8 AWG 8 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products