Amphenol Industrial Circular Connector Assemblies 97-20-24P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-20-24P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-20-24P-ND
Circular Connector Assemblies 339-97-20-24P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-20-24P - PEI-Genesis
Philadelphia, PA, United States
U10-825811-24P

U10-825811-24P

Buy Now
Connector/Terminal/Pin - 15581395 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15581395
Connector/Terminal/Pin 15581395
CIRCULAR INSERT, PIN, 4 POSITION, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:4CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 20 SHELLS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR INSERT, PIN, 4 POSITION, SOLDER; PRODUCT RANGE:97 SERIES; NO. OF CONTACTS:4CONTACTS; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:SIZE 20 SHELLS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,2#8 & 2#16 solder cup pin contact
70141470
connector comp,insert only,size 20,blueinsul,2#8 & 2#16 solder cup pin contact 70141470
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Pin, 4 Position, Solder; Product Range Amphenol Industrial - 27W8933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 4 Position, Solder; Product Range Amphenol Industrial
27W8933
Circular Insert, Pin, 4 Position, Solder; Product Range Amphenol Industrial 27W8933
CIRCULAR INSERT, PIN, 4 POSITION, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells RoHS Compliant: No

CIRCULAR INSERT, PIN, 4 POSITION, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-20-24P-ND Amphenol 97-20-24P 15581395 70141470 27W8933
Product Name Circular Connector Assemblies Connector/Terminal/Pin connector comp,insert only,size 20,blueinsul,2#8 & 2#16 solder cup pin contact Circular Insert, Pin, 4 Position, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products