Connector
U10-825811-23P
AI-97-Insert 20-23P
CIRCULAR INSERT, PIN, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Connector Shell Size:20RoHS Compliant: No
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 20 SHELL SIZE, 20-23 INSERT ARRANGEMENT, GENDER, 2 CONTACTS ROHS COMPLIANT: NO
Plug Insert, 97 Series Standard Cylindrical Connectors
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-20-23P | Amphenol 97-20-23P | 97-20-23P | 96F5023 | 95AJ5651 | 70141369 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Pin, 2Way, Solder; Product Range Amphenol Industrial | Connector Amphenol Industrial | connector comp,insert only,size 20,blueinsul,2 #8 solder cup pin contact | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Termination | Solder | Solder | ||||
| Gender | Male / Plug |