Amphenol Corporation Circular Connector Assemblies 97-20-21S

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - 339-97-20-21S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-20-21S-ND
Circular Connector Assemblies 339-97-20-21S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,1#12 & 8#16 solder cup socket cont
70141469
connector comp,insert only,size 20,blueinsul,1#12 & 8#16 solder cup socket cont 70141469
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial - 96F5020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial
96F5020
Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial 96F5020
CIRCULAR INSERT, SOCKET, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:12 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Size:12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-20-21S 339-97-20-21S-ND 70141469 96F5020
Product Name Circular Connector Assemblies connector comp,insert only,size 20,blueinsul,1#12 & 8#16 solder cup socket cont Circular Insert, Socket, 9Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0104-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details