U10-825811-21P
AI-97-Insert 20-21P
CIRCULAR INSERT, PIN, 9WAY, SOLDER; Product Range:97 Series; No. of Contacts:9Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Connector Shell Size:20RoHS Compliant: No
U10-825811-21P ROHS COMPLIANT: NO
Plug Insert, 97 Series Standard Cylindrical Connectors
| PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-20-21P | 97-20-21P | 96F5019 | 67H2653 | 70141468 |
| Product Name | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Pin, 9Way, Solder; Product Range Amphenol Industrial | U10-825811-21P Rohs Compliant Amphenol Industrial | connector comp,insert only,size 20,blueinsul,1#12 & 8#16 solder cup pin contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | Solder | Solder | |||
| Gender | Male / Plug |