Amphenol Industrial Circular Insert, Socket, 6Way; Product Range Amphenol Industrial 97-20-17S

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Socket, 6Way; Product Range Amphenol Industrial - 96F5012 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 6Way; Product Range Amphenol Industrial
96F5012
Circular Insert, Socket, 6Way; Product Range Amphenol Industrial 96F5012
CIRCULAR INSERT, SOCKET, 6WAY; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Insert Arrangement:20-17 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 6WAY; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Insert Arrangement:20-17 RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,5#12 & 1#16 solder cup socket cont
70141465
connector comp,insert only,size 20,blueinsul,5#12 & 1#16 solder cup socket cont 70141465
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-20-17S 96F5012 70141465
Product Name Circular Insert, Socket, 6Way; Product Range Amphenol Industrial connector comp,insert only,size 20,blueinsul,5#12 & 1#16 solder cup socket cont
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details