MIL-5015 97 THREADED INSERT ASSY
U10-825811-15S
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 20 SHELL SIZE, 20-15 INSERT ARRANGEMENT, GENDER, 7 CONTACTS ROHS COMPLIANT: NO
Plug Insert, 97 Series Standard Cylindrical Connectors
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-97-20-15S-ND | Amphenol 97-20-15S | 97J4434 | 70141364 |
| Product Name | Circular Connector Assemblies | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 20 Shell Size, 20-15 Insert Arrangement, Gender, 7 Contacts Rohs Compliant Amphenol Industrial | connector comp,insert only,size 20,blueinsul,7 #12 solder cup socket contact | |
| Connector Type | Circular / Cylindrical Connectors | |||
| Gender | Female / Jack | |||
| Termination | Solder |