Amphenol Corporation Circular Connector Assemblies 97-20-14P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Insert, Pin, 5Way, Solder (part number 96F5005) is part of the Amphenol 97 Series, designed for general duty applications. This insert features five pin contacts with solder termination, suitable for use with size 20 shells. The contacts are silver plated, providing good conductivity. The insert is intended for a variety of applications, including automotive, robotics, and machine tools. It is important to note that this product is not RoHS compliant. The 97 Series connectors are recognized by UL and CSA, ensuring adherence to industry standards. This insert offers a reliable solution for engineers seeking a cost-effective connector option for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Insert, Pin, 5Way, Solder (part number 96F5005) is part of the Amphenol 97 Series, designed for general duty applications. This insert features five pin contacts with solder termination, suitable for use with size 20 shells. The contacts are silver plated, providing good conductivity. The insert is intended for a variety of applications, including automotive, robotics, and machine tools. It is important to note that this product is not RoHS compliant. The 97 Series connectors are recognized by UL and CSA, ensuring adherence to industry standards. This insert offers a reliable solution for engineers seeking a cost-effective connector option for their projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-20-14P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-20-14P-ND
Circular Connector Assemblies 339-97-20-14P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connector/Terminal/Pin - 39481882 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
39481882
Connector/Terminal/Pin 39481882
CIRCULAR CONNECTOR INSERT, MIL-C-5015 EQUIVALENT, 5, PIN, SOLDER, 20, 20-14, SILVER PLATED CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR INSERT, MIL-C-5015 EQUIVALENT, 5, PIN, SOLDER, 20, 20-14, SILVER PLATED CONTACTS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial - 96F5005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial
96F5005
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial 96F5005
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Connector Shell Size:20RoHS Compliant: No

CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Connector Shell Size:20RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,2#8 & 3#12 solder cup pin contact
70141462
connector comp,insert only,size 20,blueinsul,2#8 & 3#12 solder cup pin contact 70141462
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-20-14P-ND 39481882 96F5005 70141462
Product Name Circular Connector Assemblies Connector/Terminal/Pin Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 20,blueinsul,2#8 & 3#12 solder cup pin contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-293481-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details