Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-20-11P

Description
INSERT ASY
Request a Quote
Description
INSERT ASY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-20-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-20-11P
Connectors Circular, Industrial - Metal, Insert Only 97-20-11P
INSERT ASY

INSERT ASY

Buy Now
Fort Worth, TX, USA
connector comp,insert only,size 20,blueinsul,13 #16 solder cup pin contact
70141460
connector comp,insert only,size 20,blueinsul,13 #16 solder cup pin contact 70141460
Plug Insert, 97 Series Standard Cylindrical Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Plug Insert, 97 Series Standard Cylindrical Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 Series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Circular Insert, Pin, 13Way, Solder; Product Range Amphenol Industrial - 96F5003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 13Way, Solder; Product Range Amphenol Industrial
96F5003
Circular Insert, Pin, 13Way, Solder; Product Range Amphenol Industrial 96F5003
CIRCULAR INSERT, PIN, 13WAY, SOLDER; Product Range:97 Series; No. of Contacts:13Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 13WAY, SOLDER; Product Range:97 Series; No. of Contacts:13Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 20 Shells; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-20-11P 70141460 96F5003
Product Name Connectors Circular, Industrial - Metal, Insert Only connector comp,insert only,size 20,blueinsul,13 #16 solder cup pin contact Circular Insert, Pin, 13Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details