Amphenol Industrial Circular Shell Receptacle, Size18, Metal; Product Range Amphenol Industrial 97-181-18

Description
CIRCULAR SHELL RECEPTACLE, SIZE18, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 18 Inserts; Connector Body Material:-; Connector Shell Size:18; Accessory Type:Circular Shell; Body Material:MetalRoHS Compliant: No
Description
CIRCULAR SHELL RECEPTACLE, SIZE18, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 18 Inserts; Connector Body Material:-; Connector Shell Size:18; Accessory Type:Circular Shell; Body Material:MetalRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Shell Receptacle, Size18, Metal; Product Range Amphenol Industrial - 97J4430 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell Receptacle, Size18, Metal; Product Range Amphenol Industrial
97J4430
Circular Shell Receptacle, Size18, Metal; Product Range Amphenol Industrial 97J4430
CIRCULAR SHELL RECEPTACLE, SIZE18, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 18 Inserts; Connector Body Material:-; Connector Shell Size:18; Accessory Type:Circular Shell; Body Material:MetalRoHS Compliant: No

CIRCULAR SHELL RECEPTACLE, SIZE18, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 18 Inserts; Connector Body Material:-; Connector Shell Size:18; Accessory Type:Circular Shell; Body Material:MetalRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97J4430
Product Name Circular Shell Receptacle, Size18, Metal; Product Range Amphenol Industrial
Material MetalRoHS Compliant: No
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details