Amphenol Industrial Circular Shell Receptacle, Size16, Metal; Product Range Amphenol Industrial 97-181-16

Description
CIRCULAR SHELL RECEPTACLE, SIZE16, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Metal Body; Connector Shell Size:16; Accessory Type:Circular Shell RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL RECEPTACLE, SIZE16, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Metal Body; Connector Shell Size:16; Accessory Type:Circular Shell RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell Receptacle, Size16, Metal; Product Range Amphenol Industrial - 97J4429 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell Receptacle, Size16, Metal; Product Range Amphenol Industrial
97J4429
Circular Shell Receptacle, Size16, Metal; Product Range Amphenol Industrial 97J4429
CIRCULAR SHELL RECEPTACLE, SIZE16, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Metal Body; Connector Shell Size:16; Accessory Type:Circular Shell RoHS Compliant: No

CIRCULAR SHELL RECEPTACLE, SIZE16, METAL; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16 Inserts; Connector Body Material:Metal Body; Connector Shell Size:16; Accessory Type:Circular Shell RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97J4429
Product Name Circular Shell Receptacle, Size16, Metal; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details