CIRCULAR SHELL RECEPTACLE SIZE14S, METAL; Product Range:97 Series; Shell Type:-; For Use With:Size 14S Inserts; Connector Body Material:Metal Body; Connector Shell Size:14S; Accessory Type:Circular Shell; Body Material:Metal RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 84H0120 |
| Product Name | Circular Shell Receptacle Size14S, Metal; Product Range Amphenol Industrial |
| Material | Metal |