Amphenol Industrial Circular Connector Assemblies 97-18-9P

Description
U10-825810-09P
Request a Quote Datasheet
Description
U10-825810-09P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-18-9P - PEI-Genesis
Philadelphia, PA, United States
U10-825810-09P

U10-825810-09P

Buy Now
Circular Connector Assemblies - 339-97-18-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-9P-ND
Circular Connector Assemblies 339-97-18-9P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial - 96F4973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial
96F4973
Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial 96F4973
CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Insert Arrangement:18-9RoHS Compliant: No

CIRCULAR INSERT, PIN, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Insert Arrangement:18-9RoHS Compliant: No

Supplier's Site
U10-825810-09P Rohs Compliant Amphenol Industrial - 31K6017 - Newark, An Avnet Company
Chicago, IL, United States
U10-825810-09P Rohs Compliant Amphenol Industrial
31K6017
U10-825810-09P Rohs Compliant Amphenol Industrial 31K6017
U10-825810-09P ROHS COMPLIANT: NO

U10-825810-09P ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 18,blueinsul,2#12 & 5#16 solder cup pin cont - 70141355 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 18,blueinsul,2#12 & 5#16 solder cup pin cont
70141355
connector comp,insert only,size 18,blueinsul,2#12 & 5#16 solder cup pin cont 70141355
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-18-9P 339-97-18-9P-ND 97-18-9P 96F4973 31K6017 70141355
Product Name Circular Connector Assemblies Circular Insert, Pin, 7Way, Solder; Product Range Amphenol Industrial U10-825810-09P Rohs Compliant Amphenol Industrial connector comp,insert only,size 18,blueinsul,2#12 & 5#16 solder cup pin cont
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details