Amphenol Industrial Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial 97-18-8P(431)

Description
CIRCULAR INSERT, PIN, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Insert Arrangement:18-8RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, PIN, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Insert Arrangement:18-8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial - 67K7527 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial
67K7527
Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial 67K7527
CIRCULAR INSERT, PIN, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Insert Arrangement:18-8RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 8WAY, SOLDER; Product Range:97 Series; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Insert Arrangement:18-8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K7527
Product Name Circular Insert, Pin, 8Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers