Amphenol Industrial Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 97-18-4S(431)

Description
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial - 22H7891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
22H7891
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 22H7891
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22H7891
Product Name Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products