U10-825810-04P
MIL-5015 97 THREADED INSERT ASSY
CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Insert Arrangement:18-4RoHS
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts
| PEI-Genesis | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-18-4P | 339-97-18-4P-ND | 96F4967 | 70141354 |
| Product Name | Circular Connector Assemblies | Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial | connector comp,insert only,size 18,blueinsul,4 #16 solder cup pin contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Termination | Solder | Solder | ||
| Gender | Male / Plug |