Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-18-3S

Description
U10-825810-03S
Request a Quote Datasheet
Description
U10-825810-03S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-18-3S - PEI-Genesis
Philadelphia, PA, United States
U10-825810-03S

U10-825810-03S

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-18-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-18-3S
Connectors Circular, Industrial - Metal, Insert Only 97-18-3S
AI-97-Insert 18-3S

AI-97-Insert 18-3S

Buy Now
Circular Connector Assemblies - 339-97-18-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-3S-ND
Circular Connector Assemblies 339-97-18-3S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 2Way, Solder; Series Amphenol Industrial - 96F4966 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 2Way, Solder; Series Amphenol Industrial
96F4966
Circular Insert, Socket, 2Way, Solder; Series Amphenol Industrial 96F4966
CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Series:97; For Use With:Amphenol 97 Series Circular Connectors; Insert Arrangement:18-3; No. of Contacts:2; Connector Shell Size:18; Contact Gender:Socket; Contact Termination:Solder RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Series:97; For Use With:Amphenol 97 Series Circular Connectors; Insert Arrangement:18-3; No. of Contacts:2; Connector Shell Size:18; Contact Gender:Socket; Contact Termination:Solder RoHS Compliant: No

Supplier's Site
Insert Assy Rohs Compliant Amphenol Industrial - 77J6584 - Newark, An Avnet Company
Chicago, IL, United States
Insert Assy Rohs Compliant Amphenol Industrial
77J6584
Insert Assy Rohs Compliant Amphenol Industrial 77J6584
INSERT ASSY ROHS COMPLIANT: NO

INSERT ASSY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-18-3S 97-18-3S 339-97-18-3S-ND 96F4966 77J6584
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies Circular Insert, Socket, 2Way, Solder; Series Amphenol Industrial Insert Assy Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details