Amphenol Industrial Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial 97-18-29P

Description
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No
Datasheet
Description
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial - 96F4991 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial
96F4991
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial 96F4991
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No

CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F4991
Product Name Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
4 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2952-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details