Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-18-22S

Description
Connectors Circular, Industrial - Metal, Insert Only
Request a Quote Datasheet
Description
Connectors Circular, Industrial - Metal, Insert Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-18-22S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-18-22S
Connectors Circular, Industrial - Metal, Insert Only 97-18-22S
Connectors Circular, Industrial - Metal, Insert Only

Connectors Circular, Industrial - Metal, Insert Only

Buy Now
 - Amphenol 97-18-22S - PEI-Genesis
Philadelphia, PA, United States
U10-825810-22S

U10-825810-22S

Buy Now
Circular Connector Assemblies - 339-97-18-22S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-22S-ND
Circular Connector Assemblies 339-97-18-22S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial - 96F4990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial
96F4990
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 96F4990
CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 18 Shell Size, 18-22 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial - 67H2647 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 18 Shell Size, 18-22 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial
67H2647
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 18 Shell Size, 18-22 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial 67H2647
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 18 SHELL SIZE, 18-22 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 18 SHELL SIZE, 18-22 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 18,blueinsul,3 #16 solder cup socket contact - 70141541 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 18,blueinsul,3 #16 solder cup socket contact
70141541
connector comp,insert only,size 18,blueinsul,3 #16 solder cup socket contact 70141541
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-18-22S Amphenol 97-18-22S 339-97-18-22S-ND 96F4990 67H2647 70141541
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 18 Shell Size, 18-22 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 18,blueinsul,3 #16 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1310 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details