Amphenol Industrial Circular Connector Assemblies 97-18-22P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-18-22P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-22P-ND
Circular Connector Assemblies 339-97-18-22P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Insert Only - 97-18-22P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-18-22P
Connectors Circular, Industrial - Metal, Insert Only 97-18-22P
Connectors Circular, Industrial - Metal, Insert Only

Connectors Circular, Industrial - Metal, Insert Only

Buy Now
Fort Worth, TX, USA
connector comp,insert only,size 18,blueinsul,3 #16 solder cup pin contact
70141540
connector comp,insert only,size 18,blueinsul,3 #16 solder cup pin contact 70141540
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site
Circular Insert, 3 Position, Pin, Solder, 18-22; Product Range Amphenol Industrial - 77J6581 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, 3 Position, Pin, Solder, 18-22; Product Range Amphenol Industrial
77J6581
Circular Insert, 3 Position, Pin, Solder, 18-22; Product Range Amphenol Industrial 77J6581
CIRCULAR INSERT, 3 POSITION, PIN, SOLDER, 18-22; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells RoHS Compliant: No

CIRCULAR INSERT, 3 POSITION, PIN, SOLDER, 18-22; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells RoHS Compliant: No

Supplier's Site
Amphenol Industrial Rohs Compliant Amphenol Industrial - 27W8928 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Industrial Rohs Compliant Amphenol Industrial
27W8928
Amphenol Industrial Rohs Compliant Amphenol Industrial 27W8928
AMPHENOL INDUSTRIAL ROHS COMPLIANT: NO

AMPHENOL INDUSTRIAL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-18-22P-ND 97-18-22P 70141540 77J6581 27W8928
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only connector comp,insert only,size 18,blueinsul,3 #16 solder cup pin contact Circular Insert, 3 Position, Pin, Solder, 18-22; Product Range Amphenol Industrial Amphenol Industrial Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details