Amphenol Industrial Circular Connector Assemblies 97-18-1P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-18-1P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-1P-ND
Circular Connector Assemblies 339-97-18-1P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-18-1P - PEI-Genesis
Philadelphia, PA, United States
U10-825810-01P

U10-825810-01P

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-18-1P
MIL Spec Connector - MIL-DTL 5015, I 97-18-1P
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial - 96F4963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial
96F4963
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial 96F4963
CIRCULAR INSERT, PIN, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: No

CIRCULAR INSERT, PIN, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-18-1P-ND Amphenol 97-18-1P 97-18-1P 96F4963
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details