Amphenol Industrial Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial 97-18-19S(431)

Description
CIRCULAR INSERT, SOCKET, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, SOCKET, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial - 67K7526 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial
67K7526
Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial 67K7526
CIRCULAR INSERT, SOCKET, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16RoHS Compliant: Yes

CIRCULAR INSERT, SOCKET, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K7526
Product Name Circular Insert, Socket, 10Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details