MIL-5015 97 THREADED INSERT ASSY
U10-825810-19P
CIRCULAR INSERT, PIN, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts;
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts
| DigiKey | PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-97-18-19P-ND | Amphenol 97-18-19P | 96F4985 | 70141550 |
| Product Name | Circular Connector Assemblies | Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial | connector comp,insert only,size 18,blueinsul,10 #16 solder cup pin contact | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Termination | Solder | Solder | ||
| Gender | Male / Plug |