Amphenol Industrial Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial 97-18-19P(431)

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial - 67K7525 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial
67K7525
Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial 67K7525
CIRCULAR INSERT, PIN, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Material:- RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 10WAY, SOLDER; Product Range:97 Series; No. of Contacts:10Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 97-18-19P(431) 67K7525
Product Name Circular Insert, Pin, 10Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products