U10-825810-12S
MIL-5015 97 THREADED
MIL-5015 97 THREADED INSERT ASSY
AI-97-Insert 18-12S
CIRCULAR INSERT, SOCKET, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Contact Size:16 RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-18-12S | 97-18-12S | 339-97-18-12S-ND | 97-18-12S | 96F4980 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Socket, 6Way, Solder; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |