Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 97-18-12P

Description
U10-825810-12P
Request a Quote Datasheet
Description
U10-825810-12P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-18-12P - PEI-Genesis
Philadelphia, PA, United States
U10-825810-12P

U10-825810-12P

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-18-12P
MIL Spec Connector - MIL-DTL 5015, I 97-18-12P
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector Assemblies - 339-97-18-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-12P-ND
Circular Connector Assemblies 339-97-18-12P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Insert Only - 97-18-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-18-12P
Connectors Circular, Industrial - Metal, Insert Only 97-18-12P
AI-97-Insert 18-12P

AI-97-Insert 18-12P

Buy Now
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial - 96F4979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial
96F4979
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial 96F4979
CIRCULAR INSERT, PIN, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No

CIRCULAR INSERT, PIN, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-18-12P 97-18-12P 339-97-18-12P-ND 97-18-12P 96F4979
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Nicomatic North America
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers