Amphenol Industrial Circular Connector Assemblies 97-18-11P

Description
U10-825810-11P
Request a Quote Datasheet
Description
U10-825810-11P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-18-11P - PEI-Genesis
Philadelphia, PA, United States
U10-825810-11P

U10-825810-11P

Buy Now
Circular Connector Assemblies - 339-97-18-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-11P-ND
Circular Connector Assemblies 339-97-18-11P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial - 96F4977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial
96F4977
Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial 96F4977
CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No

CIRCULAR INSERT, PIN, 5WAY, SOLDER; Product Range:97 Series; No. of Contacts:5Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No

Supplier's Site Datasheet
connector comp,insert only,size 18,blueinsul,5 #12 solder cup pin contact - 70141357 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 18,blueinsul,5 #12 solder cup pin contact
70141357
connector comp,insert only,size 18,blueinsul,5 #12 solder cup pin contact 70141357
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-18-11P 339-97-18-11P-ND 96F4977 70141357
Product Name Circular Connector Assemblies Circular Insert, Pin, 5Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 18,blueinsul,5 #12 solder cup pin contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data