Amphenol Industrial Circular Connector Assemblies 97-18-10P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-18-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-18-10P-ND
Circular Connector Assemblies 339-97-18-10P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-18-10P - PEI-Genesis
Philadelphia, PA, United States
U10-825810-10P

U10-825810-10P

Buy Now
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial - 96F4975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial
96F4975
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial 96F4975
CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No

CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 18 Shells; Connector Shell Size:18RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-18-10P-ND Amphenol 97-18-10P 96F4975
Product Name Circular Connector Assemblies Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details