Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-16S-6S

Description
INSERT ASY
Request a Quote
Description
INSERT ASY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-16S-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-16S-6S
Connectors Circular, Industrial - Metal, Insert Only 97-16S-6S
INSERT ASY

INSERT ASY

Buy Now
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial - 96F4948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial
96F4948
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 96F4948
CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Size:16 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Size:16 RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 16s,blue insul,3 #16 solder cup socket contact
70141447
connector comp,insert only,size 16s,blue insul,3 #16 solder cup socket contact 70141447
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-16S-6S 96F4948 70141447
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 16s,blue insul,3 #16 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details