Amphenol Industrial Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial 97-16S-6P

Description
CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Material:- RoHS Compliant: No
Description
CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial - 96F4947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial
96F4947
Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial 96F4947
CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Material:- RoHS Compliant: No

CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Material:- RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
connector comp,insert only,size 16s,blue insul,3 #16 solder cup pin contact
70141446
connector comp,insert only,size 16s,blue insul,3 #16 solder cup pin contact 70141446
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 96F4947 70141446
Product Name Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 16s,blue insul,3 #16 solder cup pin contact
Connector Type Circular / Cylindrical Connectors
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data