Amphenol Industrial Circular Connector Assemblies 97-16S-5S

Description
U10-825808-05S
Request a Quote Datasheet
Description
U10-825808-05S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-16S-5S - PEI-Genesis
Philadelphia, PA, United States
U10-825808-05S

U10-825808-05S

Buy Now
Circular Connector Assemblies - 339-97-16S-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-16S-5S-ND
Circular Connector Assemblies 339-97-16S-5S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial - 96F4946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial
96F4946
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 96F4946
CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Size:16 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Size:16 RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16S Shell Size, 16S-5 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial - 97J4412 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16S Shell Size, 16S-5 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial
97J4412
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16S Shell Size, 16S-5 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial 97J4412
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 16S SHELL SIZE, 16S-5 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 16S SHELL SIZE, 16S-5 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 16s,blue insul,3 #16 solder cup socket contact - 70141352 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 16s,blue insul,3 #16 solder cup socket contact
70141352
connector comp,insert only,size 16s,blue insul,3 #16 solder cup socket contact 70141352
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-16S-5S 339-97-16S-5S-ND 96F4946 97J4412 70141352
Product Name Circular Connector Assemblies Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16S Shell Size, 16S-5 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial connector comp,insert only,size 16s,blue insul,3 #16 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Connectors - 2-8703P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
HyperMod Series: Heavy Duty Modular Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details