Amphenol Industrial Circular Connector Assemblies 97-16S-4S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-16S-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-16S-4S-ND
Circular Connector Assemblies 339-97-16S-4S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-16S-4S - PEI-Genesis
Philadelphia, PA, United States
U10-825808-05S

U10-825808-05S

Buy Now
Connectors Circular, Industrial - Metal, Insert Only - 97-16S-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-16S-4S
Connectors Circular, Industrial - Metal, Insert Only 97-16S-4S
SA

SA

Buy Now
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial - 27W8925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial
27W8925
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial 27W8925
CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
connector comp,insert only,size 16s,blue insul,2 #16 solder cup socket contact
70141350
connector comp,insert only,size 16s,blue insul,2 #16 solder cup socket contact 70141350
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-16S-4S-ND Amphenol 97-16S-4S 97-16S-4S 27W8925 70141350
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 16s,blue insul,2 #16 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Circular Connector Contact Inserts - 1103426-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers