U10-825808-01S
MIL-5015 97 THREADED
MIL-5015 97 THREADED INSERT ASSY
CIRCULAR INSERT, SOCKET, 7WAY, SOLDER; Product Range:97 Series; No. of Contacts:7Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16S Shells; Contact Size:16 RoHS Compliant: No
INSERT ASY ROHS COMPLIANT: NO
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 97-16S-1S | 97-16S-1S | 339-97-16S-1S-ND | 96F4942 | 80AH1324 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Circular Insert, Socket, 7Way, Solder; Product Range Amphenol Industrial | Insert Asy Rohs Compliant Amphenol | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |