Amphenol Corporation Circular Connector Assemblies 97-16-9S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-16-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-16-9S-ND
Circular Connector Assemblies 339-97-16-9S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-16-9S - PEI-Genesis
Philadelphia, PA, United States
U10-825809-09S

U10-825809-09S

Buy Now
Fort Worth, TX, USA
connector comp,insert only,size 16,blueinsul,2#12 & 2 #16 solder cup socket con
70141347
connector comp,insert only,size 16,blueinsul,2#12 & 2 #16 solder cup socket con 70141347
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial - 96F4954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial
96F4954
Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 96F4954
CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells RoHS Compliant: No

Supplier's Site
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16 Shell Size, 16-9 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial - 97J4409 - Newark, An Avnet Company
Chicago, IL, United States
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16 Shell Size, 16-9 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial
97J4409
97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16 Shell Size, 16-9 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial 97J4409
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 16 SHELL SIZE, 16-9 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 16 SHELL SIZE, 16-9 INSERT ARRANGEMENT, GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-16-9S-ND Amphenol 97-16-9S 70141347 96F4954 97J4409
Product Name Circular Connector Assemblies connector comp,insert only,size 16,blueinsul,2#12 & 2 #16 solder cup socket con Circular Insert, Socket, 4Way, Solder; Product Range Amphenol Industrial 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16 Shell Size, 16-9 Insert Arrangement, Gender, 4 Contacts Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details