Amphenol Industrial Circular Connector Assemblies 97-16-9P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-16-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-16-9P-ND
Circular Connector Assemblies 339-97-16-9P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
connector comp,insert only,size 16,blueinsul,2#12 & 2#16 solder cup pin cont - 70141346 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 16,blueinsul,2#12 & 2#16 solder cup pin cont
70141346
connector comp,insert only,size 16,blueinsul,2#12 & 2#16 solder cup pin cont 70141346
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial - 96F4953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial
96F4953
Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial 96F4953
CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells; Insert Arrangement:16-9RoHS Compliant: No

CIRCULAR INSERT, PIN, 4WAY, SOLDER; Product Range:97 Series; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells; Insert Arrangement:16-9RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-16-9P-ND 70141346 96F4953
Product Name Circular Connector Assemblies connector comp,insert only,size 16,blueinsul,2#12 & 2#16 solder cup pin cont Circular Insert, Pin, 4Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S26 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers