Amphenol Industrial Circular Connector Assemblies 97-16-12S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-16-12S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-16-12S-ND
Circular Connector Assemblies 339-97-16-12S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
 - Amphenol 97-16-12S - PEI-Genesis
Philadelphia, PA, United States
U10-825809-12S

U10-825809-12S

Buy Now
Circular Insert, Socket, 1Way, Solder; Product Range Amphenol Industrial - 97J4407 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 1Way, Solder; Product Range Amphenol Industrial
97J4407
Circular Insert, Socket, 1Way, Solder; Product Range Amphenol Industrial 97J4407
CIRCULAR INSERT, SOCKET, 1WAY, SOLDER; Product Range:97 Series; No. of Contacts:1Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells; Contact Size:4 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 1WAY, SOLDER; Product Range:97 Series; No. of Contacts:1Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells; Contact Size:4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-16-12S-ND Amphenol 97-16-12S 97J4407
Product Name Circular Connector Assemblies Circular Insert, Socket, 1Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers