Amphenol Industrial Circular Connector Assemblies 97-16-12P

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-16-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-16-12P-ND
Circular Connector Assemblies 339-97-16-12P-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Insert Only - 97-16-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-16-12P
Connectors Circular, Industrial - Metal, Insert Only 97-16-12P
INSERT ASY

INSERT ASY

Buy Now
Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial - 97J4406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial
97J4406
Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial 97J4406
CIRCULAR INSERT, PIN, 1WAY, SOLDER; Product Range:97 Series; No. of Contacts:1Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells; Connector Shell Size:16RoHS Compliant: No

CIRCULAR INSERT, PIN, 1WAY, SOLDER; Product Range:97 Series; No. of Contacts:1Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells; Connector Shell Size:16RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-16-12P-ND 97-16-12P 97J4406
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Pin, 1Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101012 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details