Amphenol Industrial Circular Connector Assemblies 97-16-11S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-16-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-16-11S-ND
Circular Connector Assemblies 339-97-16-11S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Insert Only - 97-16-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-16-11S
Connectors Circular, Industrial - Metal, Insert Only 97-16-11S
AI-97-INSERT 16-11S

AI-97-INSERT 16-11S

Buy Now
 - Amphenol 97-16-11S - PEI-Genesis
Philadelphia, PA, United States
U10-825809-11S

U10-825809-11S

Buy Now
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial - 27W8924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial
27W8924
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial 27W8924
CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-16-11S-ND 97-16-11S Amphenol 97-16-11S 27W8924
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details