MIL-5015 97 THREADED INSERT ASSY
U10-825809-10P
AI-97-Insert 16-10P
CIRCULAR INSERT, PIN, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 16 Shells; Connector Shell Size:16RoHS Compliant: No
97 SERIES SOLDER TYPE INSERTS, BODY STYLE, CRIMP/SOLDER TERMINATION, 16 SHELL SIZE, 16-10 INSERT ARRANGEMENT, GENDER, 3 CONTACTS ROHS COMPLIANT: NO
| DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-97-16-10P-ND | Amphenol 97-16-10P | 97-16-10P | 96F4955 | 97J4404 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Industrial - Metal, Insert Only | Circular Insert, Pin, 3Way, Solder; Product Range Amphenol Industrial | 97 Series Solder Type Inserts, Body Style, Crimp/solder Termination, 16 Shell Size, 16-10 Insert Arrangement, Gender, 3 Contacts Rohs Compliant Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |