Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 97-14S-9S

Description
U10-825806-09S
Request a Quote Datasheet
Description
U10-825806-09S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-14S-9S - PEI-Genesis
Philadelphia, PA, United States
U10-825806-09S

U10-825806-09S

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - 97-14S-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-14S-9S
MIL Spec Connector - MIL-DTL 5015, I 97-14S-9S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector Assemblies - 339-97-14S-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-14S-9S-ND
Circular Connector Assemblies 339-97-14S-9S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial - 96F4940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial
96F4940
Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial 96F4940
CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Size:16 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 2WAY, SOLDER; Product Range:97 Series; No. of Contacts:2Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Size:16 RoHS Compliant: No

Supplier's Site
Insert Asy Rohs Compliant Amphenol Industrial - 98AC5466 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy Rohs Compliant Amphenol Industrial
98AC5466
Insert Asy Rohs Compliant Amphenol Industrial 98AC5466
INSERT ASY ROHS COMPLIANT: NO

INSERT ASY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 97-14S-9S 97-14S-9S 339-97-14S-9S-ND 96F4940 98AC5466
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Insert, Socket, 2Way, Solder; Product Range Amphenol Industrial Insert Asy Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data