Amphenol Industrial Circular Connector Assemblies 97-14S-7S

Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet
Description
MIL-5015 97 THREADED INSERT ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-14S-7S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-14S-7S-ND
Circular Connector Assemblies 339-97-14S-7S-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Insert Only - 97-14S-7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-14S-7S
Connectors Circular, Industrial - Metal, Insert Only 97-14S-7S
AI-97-Insert 14S-7S

AI-97-Insert 14S-7S

Buy Now
 - Amphenol 97-14S-7S - PEI-Genesis
Philadelphia, PA, United States
U10-825806-07S

U10-825806-07S

Buy Now
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial - 96F4938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial
96F4938
Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial 96F4938
CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Size:16 RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 3WAY, SOLDER; Product Range:97 Series; No. of Contacts:3Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Size:16 RoHS Compliant: No

Supplier's Site Datasheet
Insert Asy Rohs Compliant Amphenol Industrial - 98AC5464 - Newark, An Avnet Company
Chicago, IL, United States
Insert Asy Rohs Compliant Amphenol Industrial
98AC5464
Insert Asy Rohs Compliant Amphenol Industrial 98AC5464
INSERT ASY ROHS COMPLIANT: NO

INSERT ASY ROHS COMPLIANT: NO

Supplier's Site
connector comp,insert only,size 14s,blue insul,3 #16 solder cup socket contact - 70141345 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector comp,insert only,size 14s,blue insul,3 #16 solder cup socket contact
70141345
connector comp,insert only,size 14s,blue insul,3 #16 solder cup socket contact 70141345
Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Operating temperatures from -55 °C to +125 °C Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.

Plug Insert, Amphenol® 97 Series Connectors with Solder Contacts

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Operating temperatures from -55 °C to +125 °C
    Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Contacts are silver plated with pre-tinned solder cups. Optional gold over silver plating is also available. Inserts for solder style contacts are diallyl-phthalate.
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-14S-7S-ND 97-14S-7S Amphenol 97-14S-7S 96F4938 98AC5464 70141345
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Metal, Insert Only Circular Insert, Socket, 3Way, Solder; Product Range Amphenol Industrial Insert Asy Rohs Compliant Amphenol Industrial connector comp,insert only,size 14s,blue insul,3 #16 solder cup socket contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details