Amphenol Industrial Connectors Circular, Industrial - Metal, Insert Only 97-14S-6P(431)

Description
10-825586-06P INSERT
Request a Quote Datasheet
Description
10-825586-06P INSERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Metal, Insert Only - 97-14S-6P(431) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Insert Only
97-14S-6P(431)
Connectors Circular, Industrial - Metal, Insert Only 97-14S-6P(431)
10-825586-06P INSERT

10-825586-06P INSERT

Buy Now
Circular Connector Assemblies - 339-97-14S-6P(431)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-14S-6P(431)-ND
Circular Connector Assemblies 339-97-14S-6P(431)-ND
MIL-5015 97 THREADED INSERT ASSY

MIL-5015 97 THREADED INSERT ASSY

Buy Now Datasheet
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial - 22H7857 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial
22H7857
Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial 22H7857
CIRCULAR INSERT, PIN, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Material:- RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 6WAY, SOLDER; Product Range:97 Series; No. of Contacts:6Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 14S Shells; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ab Ins Kit 14S-6P 6#16S Rohs Amphenol Industrial - 46T3660 - Newark, An Avnet Company
Chicago, IL, United States
Ab Ins Kit 14S-6P 6#16S Rohs Amphenol Industrial
46T3660
Ab Ins Kit 14S-6P 6#16S Rohs Amphenol Industrial 46T3660
AB INS KIT 14S-6P 6#16S ROHS

AB INS KIT 14S-6P 6#16S ROHS

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-14S-6P(431) 339-97-14S-6P(431)-ND 22H7857 46T3660
Product Name Connectors Circular, Industrial - Metal, Insert Only Circular Connector Assemblies Circular Insert, Pin, 6Way, Solder; Product Range Amphenol Industrial Ab Ins Kit 14S-6P 6#16S Rohs Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0004-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details